The J102 series is a general purpose relay with PC board mounting, designed for high density applications. It has a sealed design and measures 15.5 x 10.5 x 11.3 mm, weighing 3.5 g. The contact arrangement is SPST N.C. (1B) with AgNi contact material, rated for 3A at 125VAC and 5A at 30VDC resistive loads, with a maximum switching voltage of 300VAC and 150VDC. Coil power consumption is 0.20W for the .20W option, with a rated coil voltage of 9VDC, pick-up voltage of 6.75VDC, and release voltage of 0.9VDC. Operate time is 0.9 ms and release time is 0.9 ms. The relay operates from -40°C to +85°C and has a mechanical life of 10M cycles. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1250V rms between coil and contacts. Shock resistance is 100m/s² for 11 ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 22mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS19VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |