The J102 series is a general purpose relay with PC board mounting, designed for high density applications. It has a sealed design and measures 15.5 x 10.5 x 11.3 mm. The relay features a SPST normally closed (1B) contact arrangement with AgNi contact material, rated for 3A at 125VAC, 5A at 125VAC for general use, and 3A at 30VDC for resistive use, with a maximum switching power of 270VA and switching voltage up to 300VAC. Coil power consumption is 0.20W at a rated voltage of 3VDC, with a pick-up voltage of 2.25VDC and release voltage of 0.3VDC. Operate time is 5ms, release time is 5ms. The operating temperature range is -40°C to +85°C. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1250Vrms between coil and contact. Mechanical life is 10M cycles, electrical life is 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS13VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |