J099 is a general purpose relay with SPST normally open contacts, designed for PCB mounting. It measures 18.4 x 15.0 x 10.3 mm and weighs 7 g. The relay operates on a 12VDC coil with a power consumption of 0.45 W, has a pick-up voltage of 9.0 VDC, and a release voltage of 1.2 VDC. It supports a maximum switching current of 12 A and switching voltage of 300 VAC or 100 VDC, with a contact rating of 10 A at 277 VAC or 30 VDC. The contact material is AgSnO₂, and it achieves 100 k electrical cycles at rated load and 10 M mechanical cycles. Insulation resistance is 100 MΩ minimum at 500 VDC, with a dielectric strength of 2500 Vrms between coil and contacts. Operating temperature ranges from -40°C to +85°C. The relay is sealed against flux ingress.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J0991AS12VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |