CIT Relay & Switch Indicators IN8BSYGNW

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN8BSYGNW
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8BSYGNW
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details