CIT Relay & Switch Indicators IN8BSMW110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN8BSMW110C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BSMW110C-ND
Panel Indicators, Pilot Lights 2449-IN8BSMW110C-ND
"LED PNL IND WHITE 8MM .100"" QUIC"

"LED PNL IND WHITE 8MM .100"" QUIC"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN8BSMW110C 2449-IN8BSMW110C-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details