Altech Corp. 22mm Illuminated Projecting Push Button 2ALP6LB-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated projecting push button is designed for control circuit applications with LED pilot lighting. It features a terminal capacity of minimum 1 × 0.5 mm² (20 AWG) and maximum 2 × 1.5 mm² (2 × 16 AWG) or 1 × 2.5 mm² (1 × 14 AWG), with contact ratings of AC 15 at 4 A, 415 V and DC 13 at 0.5 A, 110 V, complying with IEC 60947-5-1 and UL508 standards. The device operates within a temperature range of -25°C to +70°C and provides IP65 and NEMA Type 4X, 12 protection. LED current consumption is a maximum of 10 mA at 220 VDC, with a service life of 100,000 hours at 25°C ambient temperature. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10 A HRC cartridge fuse for resistive loading.

Datasheet Summary
Powered by GS/AI

The Altech 22mm illuminated projecting push button is designed for control circuit applications with LED pilot lighting. It features a terminal capacity of minimum 1 × 0.5 mm² (20 AWG) and maximum 2 × 1.5 mm² (2 × 16 AWG) or 1 × 2.5 mm² (1 × 14 AWG), with contact ratings of AC 15 at 4 A, 415 V and DC 13 at 0.5 A, 110 V, complying with IEC 60947-5-1 and UL508 standards. The device operates within a temperature range of -25°C to +70°C and provides IP65 and NEMA Type 4X, 12 protection. LED current consumption is a maximum of 10 mA at 220 VDC, with a service life of 100,000 hours at 25°C ambient temperature. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10 A HRC cartridge fuse for resistive loading.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Button
2ALP6LB-230
22mm Illuminated Projecting Push Button 2ALP6LB-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALP6LB-230
Product Name 22mm Illuminated Projecting Push Button
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details