CIT Relay & Switch Panel Indicators, Pilot Lights IN8BSMRY12C

Description
"LED PNL IND RED/YELLOW 8MM .100"""
Request a Quote Datasheet
Description
"LED PNL IND RED/YELLOW 8MM .100"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BSMRY12C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BSMRY12C-ND
Panel Indicators, Pilot Lights 2449-IN8BSMRY12C-ND
"LED PNL IND RED/YELLOW 8MM .100"""

"LED PNL IND RED/YELLOW 8MM .100"""

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BSMRY12C-ND 1204-IN8BSMRY12C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3ML-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Specs
Lamp Type LED Lamps
View Details