Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
LED PNL IND ORANGE 8MM 150MM WIR
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMO220W | 2449-IN8BSMO220W-ND |
| Product Name | Indicators | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Orange | Orange |
| Terminal Type | Wire Leads | Wire Leads |
| Width | 8 mm (0.3150 inch) |