CIT Relay & Switch Panel Indicators, Pilot Lights IN8BSMG220C

Description
"LED PNL IND GREEN 8MM .100"" QUIC"
Request a Quote Datasheet
Description
"LED PNL IND GREEN 8MM .100"" QUIC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BSMG220C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BSMG220C-ND
Panel Indicators, Pilot Lights 2449-IN8BSMG220C-ND
"LED PNL IND GREEN 8MM .100"" QUIC"

"LED PNL IND GREEN 8MM .100"" QUIC"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BSMG220C-ND 1204-IN8BSMG220C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type T-Mount
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details