CIT Relay & Switch Panel Indicators, Pilot Lights IN8BSMB24C

Description
"LED PNL IND BLUE 8MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND BLUE 8MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BSMB24C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BSMB24C-ND
Panel Indicators, Pilot Lights 2449-IN8BSMB24C-ND
"LED PNL IND BLUE 8MM .100"" QUICK"

"LED PNL IND BLUE 8MM .100"" QUICK"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BSMB24C-ND 1204-IN8BSMB24C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
RSL Radiant Sound Modules - RSL-SMM-BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details