The IN8BNYB6C is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual LED color. It operates at 6V with a .100" quick connect terminal style. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for yellow and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120 mcd for yellow and 100 mcd for blue at 20mA. Viewing angle is 145 degrees for both colors. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNYB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |