CIT Relay & Switch Indicators IN8ASOG6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN8ASOG6C is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual-color LED and a 6V internal resistor. It has a brushed stainless steel (SUS 304) finish, .100" quick-connect terminals, and an IP67 sealing rating. The operating temperature range is -40°C to 85°C, with vibration resistance of 10G and a dielectric strength of 1500Vrms minimum. The LED forward current is rated at 25mA for orange and 30mA for green, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 170 mcd for green at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and PBT terminal support.

Datasheet Summary
Powered by GS/AI

The IN8ASOG6C is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual-color LED and a 6V internal resistor. It has a brushed stainless steel (SUS 304) finish, .100" quick-connect terminals, and an IP67 sealing rating. The operating temperature range is -40°C to 85°C, with vibration resistance of 10G and a dielectric strength of 1500Vrms minimum. The LED forward current is rated at 25mA for orange and 30mA for green, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 170 mcd for green at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and PBT terminal support.

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN8ASOG6C
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8ASOG6C
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Green
Terminal Type Quick Connect / Blade
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713787 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details