CIT Relay & Switch Indicators IN8ASMYB110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8ASMYB110C
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Blue
Terminal Type Quick Connect / Blade
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details