The IN-series LED indicators are panel-mount devices rated for 3mA to 20mA operating current and operate from -40°C to 85°C. The IN8ASMG110C variant features an 8mm panel cutout, a flush bezel, brushed stainless steel (SUS 316L) finish, and a green LED with an internal 110V resistor. It uses a .100" quick-connect terminal and meets IP67 sealing standards with 10G vibration resistance and 1500Vrms dielectric strength. The LED has a forward voltage of 3.3V at 20mA, luminous intensity of 170mcd, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASMG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |