The IN8ASGB24W is a panel-mount LED indicator with an 8mm diameter, flush bezel, and 150mm wire leads. It features a green/blue dual-color LED and is constructed with brushed stainless steel (SUS 304) for both the face plate and threaded housing. The LED operates at 24V with no internal resistor, has a forward current rating of 30mA typical and 160mA peak, and a forward voltage of 3.3V typical for green and blue. Luminous intensity is 170mcd for green and 100mcd for blue at 20mA, with a viewing angle of 145 degrees. The device is rated for operation from -40°C to 85°C, meets IP67 sealing, and has a dielectric strength of 1500Vrms. Vibration resistance is 10G, and shock resistance is 50Hz at 1.2mm amplitude. Insulation resistance is at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASGB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |