CIT Relay & Switch Indicators IN8ABRGBC220W

Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8ABRGBC220W
Product Name Indicators
Lamp Type LED Lamps
Terminal Type Quick Connect / Blade
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 140-LW120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details