CIT Relay & Switch Indicators IN6BSYBNW

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN6BSYBNW is a 6mm panel-mount LED indicator with a rounded bezel, Yellow/Blue dual LED color, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It is rated for 3mA to 20mA operating current, operates from -40°C to 85°C, and has IP67 sealing. Peak forward current is 160mA for blue and 120mA for yellow, with typical forward voltages of 3.3V and 2.1V respectively. Luminous intensity is 100mcd for blue and 120mcd for yellow at 20mA, with a 145° viewing angle. The unit includes an O-ring and hex nut for mounting.

Datasheet Summary
Powered by GS/AI

The IN6BSYBNW is a 6mm panel-mount LED indicator with a rounded bezel, Yellow/Blue dual LED color, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It is rated for 3mA to 20mA operating current, operates from -40°C to 85°C, and has IP67 sealing. Peak forward current is 160mA for blue and 120mA for yellow, with typical forward voltages of 3.3V and 2.1V respectively. Luminous intensity is 100mcd for blue and 120mcd for yellow at 20mA, with a 145° viewing angle. The unit includes an O-ring and hex nut for mounting.

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN6BSYBNW
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN6BSYBNW
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104806 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details