The IN6BSOG110W is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/green dual LED color. It includes a 110V internal resistor and 150mm wire terminals. The device operates from -40°C to 85°C, has IP67 sealing, and withstands 10G vibration. The LED forward current averages 25mA for orange and 30mA for green, with a maximum forward voltage of 2.5V and 3.6V respectively at 20mA. Luminous intensity is 120mcd for orange and 170mcd for green. The viewing angle is 145 degrees, and the Dielectric Strength is 1500Vrms min. The package includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |