The IN6BSOBNW is a 6mm panel-mount LED indicator with a rounded bezel, orange/blue dual-color LED, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED configuration uses separate anode and cathode connections for each color, with no internal resistor. The device has a dielectric strength of 1500Vrms, insulation resistance of at least 100MΩ, and a peak forward current of 160mA for the blue LED and 120mA for the orange LED, with luminous intensity of 120mcd for orange and 100mcd for blue at 20mA. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BSOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |