CIT Relay & Switch Indicators IN6BSMRO12C

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN6BSMRO12C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual LED. It includes an internal 12V resistor and uses a .100" quick connect terminal. The device operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V typical for orange at 20mA. Luminous intensity is 120 mcd for red and 120 mcd for orange. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.

Datasheet Summary
Powered by GS/AI

The IN6BSMRO12C is a 6mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual LED. It includes an internal 12V resistor and uses a .100" quick connect terminal. The device operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V typical for orange at 20mA. Luminous intensity is 120 mcd for red and 120 mcd for orange. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN6BSMRO12C
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Orange
Terminal Type Quick Connect / Blade
Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713776 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details