CIT Relay & Switch Panel Indicators, Pilot Lights IN6BSB24C

Description
"LED PNL IND BLUE 6MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND BLUE 6MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BSB24C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BSB24C-ND
Panel Indicators, Pilot Lights 2449-IN6BSB24C-ND
"LED PNL IND BLUE 6MM .100"" QUICK"

"LED PNL IND BLUE 6MM .100"" QUICK"

Buy Now Datasheet
Indicators 1204-IN6BSB24C
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BSB24C-ND 1204-IN6BSB24C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
Specs
Lamp Type LED Lamps
View Details