CIT Relay & Switch Panel Indicators, Pilot Lights IN6BNONW

Description
LED PNL IND ORANGE 6MM 150MM WIR
Request a Quote Datasheet
Description
LED PNL IND ORANGE 6MM 150MM WIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BNONW-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BNONW-ND
Panel Indicators, Pilot Lights 2449-IN6BNONW-ND
LED PNL IND ORANGE 6MM 150MM WIR

LED PNL IND ORANGE 6MM 150MM WIR

Buy Now Datasheet
Indicators 1204-IN6BNONW
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BNONW-ND 1204-IN6BNONW
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 939437 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details