The IN6BNOG24W is a 6mm panel-mount LED indicator with a rounded bezel, orange/green dual LED color, nickel-plated brass finish, and 150mm wire terminals. It operates at 24V with an integrated resistor, meets IP67 sealing, withstands 10G vibration, and functions within -40°C to 85°C. The housing and faceplate are nickel-plated brass, the LED lens is polycarbonate, and terminals are tin-plated brass. It includes one hex nut and one O-ring, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |