The IN6BNOG110C is a 6mm panel-mount LED indicator with a rounded bezel, featuring an orange/green dual-color LED and nickel-plated brass finish, designed for 110VDC operation with a .100" quick-connect terminal. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current ratings are 25mA for orange and 30mA for green, with forward voltages of 2.0V and 3.3V respectively at 20mA, and luminous intensities of 120 mcd and 170 mcd. The unit includes an internal resistor and an M6 thread with supplied hex nut and O-ring for panel mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BNOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |