The IN6BBYB24W is a 6mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire terminals. It features a yellow/blue dual LED configuration and operates at 24V with an internal resistor. Rated for 20mA continuous current, it supports a forward voltage of up to 3.6V for yellow and 3.6V for blue LEDs. The device offers a luminous intensity of 120 mcd for yellow and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. It complies with IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The case is sealed with an O-ring and secured by an M6 hex nut.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6BBYB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Width | 6 mm (0.2362 inch) |