CIT Relay & Switch Panel Indicators, Pilot Lights IN6BBB12C

Description
"LED PNL IND BLUE 6MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND BLUE 6MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6BBB12C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6BBB12C-ND
Panel Indicators, Pilot Lights 2449-IN6BBB12C-ND
"LED PNL IND BLUE 6MM .100"" QUICK"

"LED PNL IND BLUE 6MM .100"" QUICK"

Buy Now Datasheet
Indicators 1204-IN6BBB12C
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6BBB12C-ND 1204-IN6BBB12C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105203 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.15 mm (0.1240 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details