The IN6ASYGNW is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire terminals. It features a yellow/green dual LED with forward current ratings of 25mA for yellow and 30mA for green, and operates within a temperature range of -40°C to 85°C. The unit has an IP67 sealing degree, 10G vibration resistance, and a dielectric strength of 1500Vrms min. The LED forward voltage is 2.5V max for yellow and 3.6V max for green at 20mA, with luminous intensities of 120 mcd and 170 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASYGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |