The IN6ASMYGNW is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It features a yellow/green dual LED with a rated forward current of 25mA for yellow and 30mA for green, operating within -40°C to 85°C. The LED has a luminous intensity of 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145 degrees. The unit is sealed to IP67, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED drive voltage is not internally resistored, requiring external current limiting. The housing and faceplate are made of SUS 316L stainless steel, and the terminal support is PBT.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMYGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |