The IN6ASMYG24W is a 6mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire terminals. It features a yellow/green dual LED configured for 24VDC operation, with a rated forward current of 25mA per segment, a peak forward current of 160mA, and a power dissipation of 120mW per segment. The LED emits at 592nm (yellow) and 516nm (green), with luminous intensities of 120mcd and 170mcd respectively at 20mA, and a viewing angle of 145 degrees. The unit has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration and 50Hz, 1.2mm shock. Dielectric strength is 1500Vrms minimum between case and LED, with insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ASMYG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Width | 6 mm (0.2362 inch) |