The IN6ABOBNW is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire terminals. It features an orange/blue dual-color LED, operates at no internal resistor, and meets IP67 ingress protection. The device supports a rated current of 3mA to 20mA and operates within a temperature range of -40°C to 85°C, with a dielectric strength of 1500Vrms and vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |