CIT Relay & Switch Indicators IN19BSOY110Z

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19BSOY110Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Orange
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393378 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details