The IN series provides panel-mount LED indicators with a 19mm panel cutout, featuring a rounded bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It supports a 220V input with an internal resistor, uses a red/green dual LED, and meets IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED forward current is rated at 25mA for red and 30mA for green, with a forward voltage of up to 2.5V and 3.6V respectively. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMRG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |