The IN19BSMRB12Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual LED. It features screw terminals, IP67 sealing, operation from -40°C to 85°C, and 10G vibration resistance. The LED operates at 12V with internal current limiting, rated for 25mA forward current and 120mA peak current. Viewing angle is 145 degrees, with typical forward voltages of 2.1V for red and 3.3V for blue at 20mA. The housing is stainless steel, the lens is polycarbonate, and the terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMRB12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |