The IN series comprises panel-mount LED indicators with a threaded housing and IP67 sealing, designed for operation from -40°C to 85°C with a dielectric strength of 1500Vrms and vibration resistance of 10G. The indicators feature a stainless steel or plated brass face and housing, polycarbonate lens, and PBT terminal support. Available sizes range from 6mm to 25mm, with a standard 19mm panel cutout for the IN19 variant. LED options include single and dual colors, with forward current ratings up to 30mA and forward voltage up to 3.6V depending on color. Terminal options include wire leads, screw terminals, or quick connect, though quick connect is incompatible with RGB-type dual LEDs. The series does not specify internal resistors, requiring external current limiting for voltages above the LED's forward voltage.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSGB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |