The IN19BNRO6Z is a 19mm diameter panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a red/orange dual LED. It features a screw terminal option, IP67 sealing,10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED operates at 6V with no internal resistor. The housing and faceplate are made of nickel-plated brass, and the lens is polycarbonate. The terminal support is polybutylene terephthalate (PBT), and the terminals are tin-plated brass. The device meets dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNRO6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |