The IN19BNG6Z is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and screw terminals. It operates at 6V with an integrated resistor, features a green LED, and meets IP67 sealing requirements. The device supports a forward current of 30mA (avg) and 160mA (peak), with a forward voltage of 3.3V (typ) at 20mA and a luminous intensity of 170mcd. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The LED color is green, and the lens material is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |