The IN19BBYG24Z is a 19mm panel-mount LED indicator with a rounded black plated brass bezel, yellow/green dual LED, and screw terminals. It operates at 24V with an internal resistor, has an IP67 sealing degree, and operates within -40°C to 85°C. The LED forward current is rated at 25mA for yellow and 30mA for green, with forward voltages up to 2.5V and 3.6V respectively. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA. The unit supports 10G vibration resistance and has a dielectric strength of 1500Vrms.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBYG24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |