CIT Relay & Switch Indicators IN19BBOY12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN19BBOY12Z is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/yellow dual LED. It operates at 12V with screw terminals, features IP67 sealing, and is rated for -40°C to 85°C operating and storage temperatures. It withstands 10G vibration and has a dielectric strength of 1500Vrms min. The LED colors use 25mA forward current, with luminous intensity of 120 mcd for orange and 120 mcd for yellow at 20mA, and a viewing angle of 145 degrees.

Datasheet Summary
Powered by GS/AI

The IN19BBOY12Z is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/yellow dual LED. It operates at 12V with screw terminals, features IP67 sealing, and is rated for -40°C to 85°C operating and storage temperatures. It withstands 10G vibration and has a dielectric strength of 1500Vrms min. The LED colors use 25mA forward current, with luminous intensity of 120 mcd for orange and 120 mcd for yellow at 20mA, and a viewing angle of 145 degrees.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19BBOY12Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Orange
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104749 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details