CIT Relay & Switch Indicators IN19ASYBNZ

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ASYBNZ
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details