NKK Switches Indicator LB02GW01-5D24-JD

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB02GW01-5D24-JD is a round indicator with a gray housing, clear lens, and amber diffuser, designed for 24-volt operation using a bright LED with an integrated resistor. It features quick connect terminals and a panel cutout diameter of 21.7 mm, compatible with panel thicknesses of 1.0 to 4.0 mm. The ambient temperature range is -25°C to +50°C. The LED has a typical forward current of 13 mA and a forward voltage of 24 V.

Datasheet Summary
Powered by GS/AI

The LB02GW01-5D24-JD is a round indicator with a gray housing, clear lens, and amber diffuser, designed for 24-volt operation using a bright LED with an integrated resistor. It features quick connect terminals and a panel cutout diameter of 21.7 mm, compatible with panel thicknesses of 1.0 to 4.0 mm. The ambient temperature range is -25°C to +50°C. The LED has a typical forward current of 13 mA and a forward voltage of 24 V.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB02GW01-5D24-JD - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
LED Indication - LB02GW01-5D24-JD - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB02GW01-5D24-JD
LED Indication LB02GW01-5D24-JD
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB02GW01-5D24-JD
Industrial Panel Mount Indicators / Switch Indicators LB02GW01-5D24-JD
Industrial Panel Mount Indicators / Switch Indicators ROUND GRAY BODY 24V AMB LED CLR/AMBR CAP

Industrial Panel Mount Indicators / Switch Indicators ROUND GRAY BODY 24V AMB LED CLR/AMBR CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB02GW01-5D24-JD LB02GW01-5D24-JD 2300-LB02GW01-5D24-JD LB02GW01-5D24-JD
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB04KW016B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers