CIT Relay & Switch Indicators IN19ASYB24C

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ASYB24C
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Blue
Terminal Type Quick Connect / Blade
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details