CIT Relay & Switch Indicators IN19ASRY6Z

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN series consists of panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The housing and faceplate are available in stainless steel (SUS 304), stainless steel (SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens. Screw terminals are supported for sizes 16mm to 25mm. The LED operates at a forward current of 25mA for red and 30mA for yellow, with a typical forward voltage of 2.1V and 2.1V respectively, and a luminous intensity of 120 mcd for red and 120 mcd for yellow at 20mA. The viewing angle is 145 degrees. The part includes a hex nut and O-ring for mounting.

Datasheet Summary
Powered by GS/AI

The IN series consists of panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The housing and faceplate are available in stainless steel (SUS 304), stainless steel (SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens. Screw terminals are supported for sizes 16mm to 25mm. The LED operates at a forward current of 25mA for red and 30mA for yellow, with a typical forward voltage of 2.1V and 2.1V respectively, and a luminous intensity of 120 mcd for red and 120 mcd for yellow at 20mA. The viewing angle is 145 degrees. The part includes a hex nut and O-ring for mounting.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ASRY6Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 104531 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6 mm (0.2362 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details