The IN19ASRO12C is a 19mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and brushed stainless steel (SUS 304) finish. It features a .100" quick connect terminal and is rated for 12V operation. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. The LED forward current is rated at 25mA for red and orange, with a forward voltage ranging up to 2.5V for red and up to 2.3V for orange. Peak forward current is 120mA for both colors. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |