The IN series consists of panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The housing and face plate materials include stainless steel (SUS 304), stainless steel (SUS 316L), nickel-plated brass, or black-plated brass. The indicator uses a flush bezel lens and supports wire terminals. It is rated for 24V input, with forward current specifications up to 30mA for white LEDs and luminous intensity of 700mcd at 20mA. Vibration resistance is 10G, and dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANW24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |