CIT Relay & Switch Indicators IN16BSYG12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BSYG12Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Green
Terminal Type Screw Terminals
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator - LB03KW01-01-JE - NKK Switches
Specs
LED Color Yellow
Rated Voltage 110 volts
Rated Current 0.0015 amps
View Details
4 suppliers
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details