The IN16BSMYBNZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/blue dual LED color configuration. It features screw terminals and an IP67 sealing degree. The device operates from -40°C to 85°C and meets a vibration resistance of 10G. The LED characteristics include forward current ratings up to 25mA for yellow and 30mA for blue, with a forward voltage of 2.5V max for yellow and 3.6V max for blue. The package includes an M6 threaded housing with a hex nut and O-ring. No internal resistor is present, as indicated by the 'N' in the part number for voltage.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMYBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |