CIT Relay & Switch Indicators IN16BNYB6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN16BNYB6C is a 16mm panel-mount LED indicator with a nickel-plated brass finish, yellow/blue dual-color LED, and 6V internal voltage rating, featuring a rounded bezel and .100" quick-connect terminals. It has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a reverse voltage rating of 5V, forward current of 30mA average and 160mA peak, and luminous intensity of 120 mcd for yellow and 100 mcd for blue at 20mA. Viewing angle is 145 degrees, and the panel cutout is 16mm diameter. The device includes a hex nut and O-ring for mounting.

Datasheet Summary
Powered by GS/AI

The IN16BNYB6C is a 16mm panel-mount LED indicator with a nickel-plated brass finish, yellow/blue dual-color LED, and 6V internal voltage rating, featuring a rounded bezel and .100" quick-connect terminals. It has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a reverse voltage rating of 5V, forward current of 30mA average and 160mA peak, and luminous intensity of 120 mcd for yellow and 100 mcd for blue at 20mA. Viewing angle is 145 degrees, and the panel cutout is 16mm diameter. The device includes a hex nut and O-ring for mounting.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BNYB6C
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Blue
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details