The IN16BNRYNZ is a 16mm panel-mount LED indicator with a rounded bezel, nickel plated brass finish, and red/yellow dual LEDs. It has no internal resistor, uses screw terminals, and meets IP67 sealing standards. The LED forward current rating is 25mA for red and 30mA for yellow, with a forward voltage of 2.4V max (red) and 2.5V max (yellow). Operating and storage temperatures range from -40°C to 85°C, and vibration resistance is rated at 10G. The unit provides a luminous intensity of 120 mcd (red) and 120 mcd (yellow) at 20mA, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRYNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |