CIT Relay & Switch Indicators IN16BBRY12C

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BBRY12C
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Pilot Lights - 2PLB3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Mount Indicators - 1448413 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Red
Terminal Type Screw Terminals; Screw
View Details
Specs
Lamp Type LED Lamps
View Details