The IN16BBRG220C is a 16mm panel-mount LED indicator with a rounded black plated brass bezel, featuring a red/green dual LED and a 220V internal resistor. It has a .100" quick connect terminal, IP67 sealing, and operates from -40°C to 85°C with 10G vibration resistance. The LED forward current is rated at 25mA for red and 30mA for green, with a forward voltage of up to 2.5V and 3.6V respectively, and a luminous intensity of 120mcd and 170mcd at 20mA. Viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |